Fixed 12-V 120-MA Boost-Converter Supply 8-SOIC -40 to 85
"Boost Switching Regulator IC Positive Fixed 12.12V 1 Output 150mA 8-SOIC (0.154"", 3.90mm Width)"
"Boost Switching Regulator IC Positive Fixed 12.12V 1 Output 150mA 8-SOIC (0.154"", 3.90mm Width)"
"Boost Switching Regulator IC Positive Fixed 12.12V 1 Output 150mA 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 034546-TPS6734IDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 170kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 12.12V
Minimum Input Voltage: 2.7V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Power Management
Quantity per package: 2,500
Boost Switching Regulator IC Positive Fixed 12.12V 1 Output 150mA 8-SOIC (0.154", 3.90mm Width)
IC REG BOOST 12.12V 150MA 8SOIC
IC REG BOOST 12.12V 150MA 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS6734IDR | 296-3225-2-ND | 034546-TPS6734IDR | TPS6734IDR | TPS6734IDR | TPS6734IDR |
| Product Name | TPS6734 Fixed 12-V 120-MA Boost-Converter Supply | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS6734IDR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Output Voltage | 12.12 volts | 12.12 volts | 12.12 to ? volts | 12.12 volts | ||
| IOUT | 0.1500 amps | 1.5 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |