The TPS64203 is a nonsynchronous step-down controller designed for efficient power conversion in battery-powered applications, operating from an input voltage range of 1.8 V to 6.5 V and providing an adjustable output from 1.2 V to the input voltage. It features a minimum on-time of 600 ns and a minimum off-time of 600 ns, enabling the use of small external components while maintaining high efficiency up to 95%. The device consumes 20 µA quiescent current and less than 1 µA in shutdown mode, and includes overcurrent protection. It is housed in a 6-pin SOT-23 package and operates over a temperature range of −40°C to 85°C.
Adjustable, up to 3A, 95% Efficient Step-Down Controller, 20uA, SOT-23 6-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034441-TPS64203DBVT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Purpose: Step-Down
Supply Voltage - Operating: 1.8 V to 6.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Buck Regulator Positive or Negative Output Step-Down DC-DC Controller IC SOT-23-6
Buck Regulator Positive or Negative Output Step-Down DC-DC Controller IC SOT-23-6
Buck Regulator Positive or Negative Output Step-Down DC-DC Controller IC SOT-23-6
Switching Controllers Adj Hi-Efficient Step-Dwn 20uA SOT-23
Buck Regulator Positive or Negative Output Step-Down DC-DC Controller IC SOT-23-6
IC REG CTRLR BUCK SOT23-6
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS64203DBVT | 034441-TPS64203DBVT | 296-15707-2-ND | TPS64203DBVT | TPS64203DBVT | TPS64203DBVT |
| Product Name | TPS64203 Adjustable, up to 3A, 95% Efficient Step-Down Controller, 20uA, SOT-23 | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS64203DBVT | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification; Enable | Enable | |||
| Output Voltage | 1.2 to 6.5 volts | |||||
| IOUT | 3 amps |