Texas Instruments TPS65261-1 4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous TPS65261-1RHBT

Description
4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous 32-VQFN -40 to 85
Request a Quote Datasheet
Description
4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS65261-1 4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous - TPS65261-1RHBT - Texas Instruments
Dallas, TX, United States
TPS65261-1 4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous
TPS65261-1RHBT
TPS65261-1 4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous TPS65261-1RHBT
4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous 32-VQFN -40 to 85

4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous 32-VQFN -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-46477-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-46477-2-ND
Voltage Regulators - DC DC Switching Regulators 296-46477-2-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-46477-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-46477-1-ND
Voltage Regulators - DC DC Switching Regulators 296-46477-1-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1317774-TPS65261-1RHBT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1317774-TPS65261-1RHBT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1317774-TPS65261-1RHBT
Manufacturer: Texas Instruments Win Source Part Number: 1317774-TPS65261-1RH BT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Current - Output: 3A, 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 2MHz Voltage - Output (Max): 18V Number of Outputs: 3 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46477-2,296-4647 7-1,TPS65261-1RHBT-N D,296-46477-6 Base Product Number: TPS65261 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317774-TPS65261-1RHBT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 3A, 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 2MHz
Voltage - Output (Max): 18V
Number of Outputs: 3
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 32-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46477-2,296-46477-1,TPS65261-1RHBT-ND,296-46477-6
Base Product Number: TPS65261
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
4.5V 18V 3A VQFN Voltage Regulator IC
739-TPS65261-1RHBT
4.5V 18V 3A VQFN Voltage Regulator IC 739-TPS65261-1RHBT
4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous 32-VQFN -40 to 85 Product overview: TPS65261-1RHBT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 18V, 3A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 18V, 3A, VQFN, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS65261-1RHBT can be used for catalog matching and distributor lookup.

4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous 32-VQFN -40 to 85 Product overview: TPS65261-1RHBT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 18V, 3A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 18V, 3A, VQFN, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS65261-1RHBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS65261-1RHBT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS65261-1RHBT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS65261-1RHBT
IC REG BCK ADJ 3A/2A TRPL 32VQFN

IC REG BCK ADJ 3A/2A TRPL 32VQFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS65261-1RHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS65261-1RHBT
Voltage Regulators - DC DC Switching Regulators TPS65261-1RHBT
Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS65261-1RHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS65261-1RHBT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS65261-1RHBT
IC REG BCK ADJ 3A/2A TRPL 32VQFN

IC REG BCK ADJ 3A/2A TRPL 32VQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS65261-1RHBT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS65261-1RHBT
Voltage Regulators - DC DC Switching Regulators TPS65261-1RHBT
IC REG BCK ADJ 3A/2A TRPL 32VQFN

IC REG BCK ADJ 3A/2A TRPL 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS65261-1RHBT
Switching Voltage Regulators TPS65261-1RHBT
Switching Voltage Regulators 4.5-18V Input Vout Crnt Triple Sync

Switching Voltage Regulators 4.5-18V Input Vout Crnt Triple Sync

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS65261-1RHBT 296-46477-2-ND 1317774-TPS65261-1RHBT 739-TPS65261-1RHBT TPS65261-1RHBT TPS65261-1RHBT TPS65261-1RHBT TPS65261-1RHBT TPS65261-1RHBT
Product Name TPS65261-1 4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 4.5V 18V 3A VQFN Voltage Regulator IC PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; VQFN Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; VQFN Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Special Features Synchronous Rectification; Adjustable UVLO,Enable,Power Good,Synchronous Rectification Multiple Outputs; Synchronous Rectification Multiple Outputs; Synchronous Rectification Multiple Outputs
Output Voltage 0.6000 to ? volts 0.6000 to 18 volts 18 volts 0.6000 to 18 volts 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM1770 Low-Voltage SOT23 Synchronous Buck Controller With No External Compensation - LM1770TMFX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; SOT-23
Output Voltage 0.8000 to 4.5 volts
View Details
6 suppliers
DC DC Switching Controllers - DCP010512DBPE4 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
1.8A 600kHz Voltage Regulator IC - 739-LM22672MRE-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOP
Output Voltage 37 volts
IOUT 1 amps
View Details
3 suppliers
LM20343 4.5-36V, 3A Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20343MHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers