Texas Instruments TPS65263-Q1 4.0V-18V Vin, 3A/2A/2A Triple Synchronous Buck Converter with I2C Controlled Dynamic Voltage Scaling TPS65263QRHBTQ1

Description
4.0V-18V Vin, 3A/2A/2A Triple Synchronous Buck Converter with I2C Controlled Dynamic Voltage Scaling 32-VQFN -40 to 125
Request a Quote Datasheet
Description
4.0V-18V Vin, 3A/2A/2A Triple Synchronous Buck Converter with I2C Controlled Dynamic Voltage Scaling 32-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS65263-Q1 4.0V-18V Vin, 3A/2A/2A Triple Synchronous Buck Converter with I2C Controlled Dynamic Voltage Scaling - TPS65263QRHBTQ1 - Texas Instruments
Dallas, TX, United States
TPS65263-Q1 4.0V-18V Vin, 3A/2A/2A Triple Synchronous Buck Converter with I2C Controlled Dynamic Voltage Scaling
TPS65263QRHBTQ1
TPS65263-Q1 4.0V-18V Vin, 3A/2A/2A Triple Synchronous Buck Converter with I2C Controlled Dynamic Voltage Scaling TPS65263QRHBTQ1
4.0V-18V Vin, 3A/2A/2A Triple Synchronous Buck Converter with I2C Controlled Dynamic Voltage Scaling 32-VQFN -40 to 125

4.0V-18V Vin, 3A/2A/2A Triple Synchronous Buck Converter with I2C Controlled Dynamic Voltage Scaling 32-VQFN -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS65263QRHBTQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS65263QRHBTQ1TR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS65263QRHBTQ1TR-ND
Buck Switching Regulator IC Positive Programmable 0.68V 3 Output 3A, 2A, 2A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Programmable 0.68V 3 Output 3A, 2A, 2A 32-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS65263QRHBTQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS65263QRHBTQ1CT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS65263QRHBTQ1CT-ND
Buck Switching Regulator IC Positive Programmable 0.68V 3 Output 3A, 2A, 2A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Programmable 0.68V 3 Output 3A, 2A, 2A 32-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65263QRHBTQ1 - 1112585-TPS65263QRHBTQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65263QRHBTQ1
1112585-TPS65263QRHBTQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65263QRHBTQ1 1112585-TPS65263QRHBTQ1
Manufacturer: Texas Instruments Win Source Part Number: 1112585-TPS65263QRHB TQ1 Output Type: Programmable Topology: Buck Frequency - Switching: 200kHz to 2.3MHz Number of Outputs: 3 Synchronous Rectifier: Yes Output Current: 3A, 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Purpose: Step-Down Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 0.68V Maximum Output Voltage: 6.3V Minimum Input Voltage: 4V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112585-TPS65263QRHBTQ1
Output Type: Programmable
Topology: Buck
Frequency - Switching: 200kHz to 2.3MHz
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Current: 3A, 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.68V
Maximum Output Voltage: 6.3V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS65263QRHBTQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS65263QRHBTQ1
Voltage Regulators - DC DC Switching Regulators TPS65263QRHBTQ1
Buck Switching Regulator IC Positive Programmable 0.68V 3 Output 3A, 2A, 2A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Programmable 0.68V 3 Output 3A, 2A, 2A 32-VFQFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS65263QRHBTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS65263QRHBTQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS65263QRHBTQ1
IC REG BUCK PROG TRPL 32VQFN

IC REG BUCK PROG TRPL 32VQFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS65263QRHBTQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS65263QRHBTQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS65263QRHBTQ1
IC REG BUCK PROG TRPL 32VQFN

IC REG BUCK PROG TRPL 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS65263QRHBTQ1 296-TPS65263QRHBTQ1TR-ND 1112585-TPS65263QRHBTQ1 TPS65263QRHBTQ1 TPS65263QRHBTQ1 TPS65263QRHBTQ1
Product Name TPS65263-Q1 4.0V-18V Vin, 3A/2A/2A Triple Synchronous Buck Converter with I2C Controlled Dynamic Voltage Scaling Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65263QRHBTQ1 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; VQFN Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Programmable Fixed; Programmable
Special Features Multiple Outputs; Synchronous Rectification Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data