The TPS65251-3 is a synchronous buck converter with three high-efficiency step-down regulators, designed for input voltages from 4.5 V to 18 V, each capable of continuous output currents of 3 A, 2 A, and 2 A respectively, with peak current limits of 3.5 A, 2.5 A, and 2.5 A. It features individually enabled outputs, adjustable switching frequency from 300 kHz to 2.2 MHz via an external resistor, external synchronization, adjustable soft-start, programmable current limit using external resistors, and current-mode control with RC compensation. Each converter supports automatic PFM/PWM modes for improved light-load efficiency. The device includes a power-good output and operates over a junction temperature range of -40°C to 125°C. The TPS65251-3RHAR variant is packaged in a 40-pin VQFN (RHA) case measuring 6.00 mm × 6.00 mm.
4.5-V to 18-V Input, High Current, Synchronous Step Down, Three Buck Switchers with Integrated FET 40-VQFN -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad
Win Source Part Number: 1249752-TPS65251-3RH
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 3A, 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 2.2MHz
Voltage - Output (Max): 17V
Number of Outputs: 3
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-TPS65251-3RHAR,
Base Product Number: TPS65251
IC REG BCK ADJ 3A/2A TRPL 40VQFN
IC REG BCK ADJ 3A/2A TRPL 40VQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS65251-3RHAR | 296-52044-1-ND | 1249752-TPS65251-3RHAR | TPS65251-3RHAR | TPS65251-3RHAR | TPS65251-3RHAR |
| Product Name | TPS65251-3 4.5-V to 18-V Input, High Current, Synchronous Step Down, Three Buck Switchers with Integrated FET | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; VQFN | Other; 40-VFQFN Exposed Pad | Other; Tape & Reel | Other; 40-VFQFN Exposed Pad | ||
| Output Voltage | 0.8000 to 17 volts | 0.8000 to 17 volts | 0.8000 volts | 0.8000 to 17 volts | ||
| IOUT | 3.5 amps | 2 to 3 amps | 3 to 2 amps | 3 to 2 amps | 3 to 2 amps | |
| VIN | 4.5 to 17 volts | 4.5 to 18 volts | 4.5 to 18 volts | |||
| fsw | 2200 kHz | 300 to 2200 kHz | 300 to 2200 kHz | 300 to 2200 kHz | 300 to 2200 kHz | 300 to 2200 kHz |