Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 6-VFDFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 6-VFDFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 6-VFDFN
Win Source Part Number: 1101024-TPS6282618DM
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Synchronous Rectifier: Yes
Package / Case: 6-VFDFN
Supplier Device Package: 6-VSON-HR (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49522-1,296-4952
Base Product Number: TPS6282618
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 6-VFDFN
IC REG BUCK 1.8V 3A 6VSON
IC REG BUCK 1.8V 3A 6VSON
IC REG BUCK 1.8V 3A 6VSON
Switching Voltage Regulators 2.4V-5.5V input, 3A step-down converter with 1% Accuracy in 1.5mm x 1.5mm QFN 6-VSON-HR -40 to 125
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-49522-1-ND | 1101024-TPS6282618DMQR | TPS6282618DMQR | TPS6282618DMQR | TPS6282618DMQR | TPS6282618DMQR | TPS6282618DMQR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 6-VFDFN | Other; Tape & Reel | Other; 6-VFDFN | Other; 6-VFDFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.8 volts | 1.8 to ? volts | 1.8 volts | 1.8 volts |