IC REG BUCK BST ADJ 1.5A 8DSBGA
IC REG BUCK BST ADJ 1.5A 8DSBGA
IC REG BUCK BST ADJ 1.5A 8DSBGA
IC REG BUCK-BST ADJ 1.5A 8DSBGA
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS631012YBGRTR-ND | TPS631012YBGR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck; Boost |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable |
| Package Type | Other; 8-XFBGA, DSBGA | Other; 8-XFBGA, DSBGA |
| Output Voltage | 1 to 5.5 volts | 1 volts |