IC REG BUCK ADJ 2A 9VQFN
IC REG BUCK ADJ 2A 9VQFN
IC REG BUCK ADJ 2A 9VQFN
IC REG BUCK ADJ 2A 9VQFN
IC REG BUCK ADJ 2A 9VQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS62992QRYTRQ1CT-ND | TPS62992QRYTRQ1 | TPS62992QRYTRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; 9-TFQFN | Other; 9-TFQFN | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 0.4000 to 5.5 volts | 0.4000 volts | 0.4000 volts |