Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 3.6A (Switch) 15-PowerVFQFN
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 3.6A (Switch) 15-PowerVFQFN
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 3.6A (Switch) 15-PowerVFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1272951-TPS63070RNMR
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Synchronous Rectifier: Yes
Output Current: 3.6A (Switch)
Family Name: TPS63070
Categories: Integrated Circuits
Supplier Device Package: 15-VQFN-HR (3x2.5)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 9V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 15-PowerVFQFN
Alternative Parts (Cross-Reference): TPS63070RNMT;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Switching Frequency: 2.4MHz
Voltage - Input (Minimum): 2V
Voltage - Input (Maximum): 16V
Switching Voltage Regulators Wide input voltage (2V-16V) buck-boost converter 15-VQFN-HR -40 to 125
IC REG BCK BST ADJ 2A 15VQFN
IC REG BCK BST ADJ 3.6A 15VQFN
IC REG BCK BST ADJ 3.6A 15VQFN
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 3.6A (Switch) 15-PowerVFQFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-44874-6-ND | 1272951-TPS63070RNMR | TPS63070RNMR | TPS63070RNMR | TPS63070RNMR | TPS63070RNMR | TPS63070RNMR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63070RNMR | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck; Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 15-PowerVFQFN | Other; 15-PowerVFQFN | Other; 15-PowerVFQFN | Other; 15-PowerVFQFN | |||
| Special Features | Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 2.5 to 9 volts | 9 volts | 2.5 volts | 2.5 volts | 2.5 to 9 volts |