Texas Instruments TPS65261-1 4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous TPS65261-1RHBR

Description
4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous 32-VQFN -40 to 85
Request a Quote Datasheet
Description
4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS65261-1 4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous - TPS65261-1RHBR - Texas Instruments
Dallas, TX, United States
TPS65261-1 4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous
TPS65261-1RHBR
TPS65261-1 4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous TPS65261-1RHBR
4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous 32-VQFN -40 to 85

4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous 32-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
4.5V 18V 3A VQFN Voltage Regulator IC
739-TPS65261-1RHBR
4.5V 18V 3A VQFN Voltage Regulator IC 739-TPS65261-1RHBR
4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous 32-VQFN -40 to 85 Product overview: TPS65261-1RHBR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 18V, 3A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 18V, 3A, VQFN, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS65261-1RHBR can be used for catalog matching and distributor lookup.

4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous 32-VQFN -40 to 85 Product overview: TPS65261-1RHBR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 18V, 3A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 18V, 3A, VQFN, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS65261-1RHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65261-1RHBR - 1112584-TPS65261-1RHBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65261-1RHBR
1112584-TPS65261-1RHBR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65261-1RHBR 1112584-TPS65261-1RHBR
Manufacturer: Texas Instruments Win Source Part Number: 1112584-TPS65261-1RH BR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 250kHz to 2MHz Number of Outputs: 3 Synchronous Rectifier: Yes Output Current: 3A, 2A Family Name: TPS65261-1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Purpose: Step-Down Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 18V Minimum Input Voltage: 4.5V Alternative Parts (Cross-Reference): TPS65261-1RHBT; Introduction Date: December 06, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112584-TPS65261-1RHBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 250kHz to 2MHz
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Current: 3A, 2A
Family Name: TPS65261-1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 18V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): TPS65261-1RHBT;
Introduction Date: December 06, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-40885-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-40885-2-ND
Voltage Regulators - DC DC Switching Regulators 296-40885-2-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-40885-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-40885-6-ND
Voltage Regulators - DC DC Switching Regulators 296-40885-6-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-40885-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-40885-1-ND
Voltage Regulators - DC DC Switching Regulators 296-40885-1-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS65261-1RHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS65261-1RHBR
Voltage Regulators - DC DC Switching Regulators TPS65261-1RHBR
Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS65261-1RHBR
Switching Voltage Regulators TPS65261-1RHBR
Switching Voltage Regulators 4.5-18V Input Vout Crnt Triple Sync

Switching Voltage Regulators 4.5-18V Input Vout Crnt Triple Sync

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS65261-1RHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS65261-1RHBR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS65261-1RHBR
IC REG BCK ADJ 3A/2A TRPL 32VQFN

IC REG BCK ADJ 3A/2A TRPL 32VQFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS65261-1RHBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS65261-1RHBR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS65261-1RHBR
IC REG BCK ADJ 3A/2A TRPL 32VQFN

IC REG BCK ADJ 3A/2A TRPL 32VQFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS65261-1RHBR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS65261-1RHBR
Voltage Regulators - DC DC Switching Regulators TPS65261-1RHBR
IC REG BCK ADJ 3A/2A TRPL 32VQFN

IC REG BCK ADJ 3A/2A TRPL 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS65261-1RHBR 739-TPS65261-1RHBR 1112584-TPS65261-1RHBR 296-40885-2-ND TPS65261-1RHBR TPS65261-1RHBR TPS65261-1RHBR TPS65261-1RHBR TPS65261-1RHBR
Product Name TPS65261-1 4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous 4.5V 18V 3A VQFN Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65261-1RHBR Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; VQFN Other; VQFN Other; 32-VQFN (5x5) Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Special Features Synchronous Rectification; Adjustable UVLO,Enable,Power Good,Synchronous Rectification Multiple Outputs; Synchronous Rectification Multiple Outputs; Synchronous Rectification Multiple Outputs
Output Voltage 0.6000 to ? volts 0.6000 volts 0.6000 volts 0.6000 to 18 volts 0.6000 to 18 volts 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data