Win Source Part Number: 1249742-TPS6286910CR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.4MHz
Voltage - Output (Max): 1.675V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.4V
Synchronous Rectifier: Yes
Package / Case: 9-VFQFN
Supplier Device Package: 9-VQFN-HR (1.5x2.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS6286910CRQYRC
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 6A 9-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 6A 9-VFQFN
5.5-V 6-A SYNCHRONOUS STEP-DOWN
IC REG BUCK ADJ 6A 9VQFN
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 6A 9-VFQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1249742-TPS6286910CRQYR | 296-TPS6286910CRQYRCT-ND | TPS6286910CRQYR | TPS6286910CRQYR | TPS6286910CRQYR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Tape & Reel | Other; 9-PowerVFQFN | Other; 9-VFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| fsw | 2400 kHz | 2400 kHz | 2400 kHz | 2400 kHz | 2400 kHz |