Manufacturer: Texas Instruments
Win Source Part Number: 851639-TPS62840DLCR
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS62840
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS62840DLCRCT, 296-TPS62840DLCRTR, 296-TPS62840DLCRDKR
Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 750mA 8-VFDFN
Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 750mA 8-VFDFN
Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 750mA 8-VFDFN
Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 750mA 8-VFDFN
ULTRA LOW IQ BUCK CONVERTER
IC REG BUCK ADJ 750MA 8VSON
ULTRA LOW IQ BUCK CONVERTER
Switching Voltage Regulators 60-nA IQ, 1.8-V to 6.5-VIN, high-efficiency 750-mA step-down converter 8-VSON-HR -40 to 125
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 851639-TPS62840DLCR | 296-TPS62840DLCRCT-ND | TPS62840DLCR | TPS62840DLCR | TPS62840DLCR | TPS62840DLCR | TPS62840DLCR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62840DLCR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; Reel - TR | Other; 8-VFDFN | Other; 8-VFDFN | Other; 8-VFDFN | |||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 1.8 to 3.3 volts | 1.8 to 3.3 volts | 1.8 volts | 1.8 volts |