Texas Instruments TPS65263 4.5V to 18V Input Voltage, 3A/2A/2A Output Current Step-Down Converter with I2C controlled DVS. TPS65263RHBR

Description
4.5V to 18V Input Voltage, 3A/2A/2A Output Current Step-Down Converter with I2C controlled DVS. 32-VQFN -40 to 85
Request a Quote Datasheet
Description
4.5V to 18V Input Voltage, 3A/2A/2A Output Current Step-Down Converter with I2C controlled DVS. 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS65263 4.5V to 18V Input Voltage, 3A/2A/2A Output Current Step-Down Converter with I2C controlled DVS. - TPS65263RHBR - Texas Instruments
Dallas, TX, United States
TPS65263 4.5V to 18V Input Voltage, 3A/2A/2A Output Current Step-Down Converter with I2C controlled DVS.
TPS65263RHBR
TPS65263 4.5V to 18V Input Voltage, 3A/2A/2A Output Current Step-Down Converter with I2C controlled DVS. TPS65263RHBR
4.5V to 18V Input Voltage, 3A/2A/2A Output Current Step-Down Converter with I2C controlled DVS. 32-VQFN -40 to 85

4.5V to 18V Input Voltage, 3A/2A/2A Output Current Step-Down Converter with I2C controlled DVS. 32-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65263RHBR - 900907-TPS65263RHBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65263RHBR
900907-TPS65263RHBR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65263RHBR 900907-TPS65263RHBR
Manufacturer: Texas Instruments Win Source Part Number: 900907-TPS65263RHBR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Programmable 0.68V 3 Output 3A, 2A 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS65263 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900907-TPS65263RHBR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Programmable 0.68V 3 Output 3A, 2A 32-VFQFN Exposed Pad
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS65263
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS65263RHBRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS65263RHBRTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS65263RHBRTR-ND
Buck Switching Regulator IC Positive Programmable 0.68V 3 Output 3A, 2A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Programmable 0.68V 3 Output 3A, 2A 32-VFQFN Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS65263RHBR
Switching Voltage Regulators TPS65263RHBR
Switching Voltage Regulators 4.5V to 18V Input 3A/2A/2A output

Switching Voltage Regulators 4.5V to 18V Input 3A/2A/2A output

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS65263RHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS65263RHBR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS65263RHBR
IC REG BUCK PROG TRPL 32VQFN

IC REG BUCK PROG TRPL 32VQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS65263RHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS65263RHBR
Voltage Regulators - DC DC Switching Regulators TPS65263RHBR
Buck Switching Regulator IC Positive Programmable 0.68V 3 Output 3A, 2A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Programmable 0.68V 3 Output 3A, 2A 32-VFQFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS65263RHBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS65263RHBR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS65263RHBR
IC REG BUCK PROG TRPL 32VQFN

IC REG BUCK PROG TRPL 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS65263RHBR 900907-TPS65263RHBR 296-TPS65263RHBRTR-ND TPS65263RHBR TPS65263RHBR TPS65263RHBR TPS65263RHBR
Product Name TPS65263 4.5V to 18V Input Voltage, 3A/2A/2A Output Current Step-Down Converter with I2C controlled DVS. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65263RHBR Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Package Type Other; VQFN Other; 32-VQFN (5x5) Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Special Features Dynamic Voltage Scaling,Enable,Over Current Protection,Power Good,Thermal Shutdown,UVLO Multiple Outputs; Synchronous Rectification
IOUT 3 amps 2 to 3 amps 3 to 2 amps 3 to 2 amps 3 to 2 amps
VIN 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8680603VEA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - 88SR112HD - 076590-88SR112HD - Win Source Electronics
Specs
Package Type Other; SIP Module-3
Life Cycle Stage PhaseOut; Obsolete(EOL)
View Details
3 suppliers
Voltage Regulators - DC DC Switching Regulators - HPA00835RTER - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
LM25010-Q1 Automotive Grade 6-42V Wide Vin, 1A, Constant On-Time Non-Synchronous Buck Regulator - LM25010Q1MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; HTSSOP
Special Features Enable
View Details
8 suppliers