Buck Switching Regulator IC Positive Adjustable (Fixed) 0.4V (0.7V) 1 Output 1A 6-XFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1317601-TPS62800YKAR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 1A
Output Type: Adjustable (Fixed)
Function: Step-Down
Topology: Buck
Frequency - Switching: 4MHz
Voltage - Output (Max): 0.775V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.8V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.4V (0.7V)
Synchronous Rectifier: Yes
Supplier Device Package: 6-DSBGA (1.05x0.70)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 6-XFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS62800YKAR-ND,296-
Base Product Number: TPS62800
RoHS Status: ROHS3 Compliant
Switching Voltage Regulators 1.8V-5.5V input, tiny, 1A ultra-low Iq step-down converter in 1.05 x 0.70mm chip scale package 6-DSBGA -40 to 125
IC REG BUCK ADJ/0.4V 1A 6DSBGA
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.4V (0.7V) 1 Output 1A 6-XFBGA, DSBGA
IC REG BUCK ADJ/FIX 1A 6DSBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-52030-2-ND | 1317601-TPS62800YKAR | TPS62800YKAR | TPS62800YKAR | TPS62800YKAR | TPS62800YKAR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.4000 to 0.7750 volts | 0.4000 volts | 0.4000 to 0.7750 volts |