Buck Switching Regulator IC Negative Adjustable -1V 1 Output 1A 12-WFDFN Exposed Pad
Buck Switching Regulator IC Negative Adjustable -1V 1 Output 1A 12-WFDFN Exposed Pad
Buck Switching Regulator IC Negative Adjustable -1V 1 Output 1A 12-WFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 803921-TPS63710DRRR
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Output Configuration: Negative
Voltage - Input (Min): 3.1V
Voltage - Output (Min/Fixed): -1V
Synchronous Rectifier: Yes
Supplier Device Package: 12-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 14V
Maximum Output Voltage: -5.5V
Manufacturer Package: 12-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
IC REG BUCK ADJ 1A 12SON
IC REG BUCK ADJUSTABLE 1A 12SON
Buck Switching Regulator IC Negative Adjustable -1V 1 Output 1A 12-WFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 1A 12SON
Switching Voltage Regulators Low Noise, 1A Synch Invert Buck Convert
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-49009-2-ND | 803921-TPS63710DRRR | TPS63710DRRR | TPS63710DRRR | TPS63710DRRR | TPS63710DRRR | TPS63710DRRR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63710DRRR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck-Boost; Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | -5.5 to -1 volts | 5.5 volts | -1 volts | -1 volts | -1 to -5.5 volts |