The TPS6734IP is an 8-pin PDIP packaged fixed 12-V boost converter capable of delivering 120 mA output current from a 2.7-V to 11-V input range. It operates with a maximum supply current of 3 µA in shutdown and maintains typical efficiency of 85% at a 5-V input. The device includes an enable pin for shutdown control, a 1.22-V reference output, and soft-start functionality, and is rated for a free-air operating temperature range of -40°C to 85°C.
Fixed 12-V 120-MA Boost-Converter Supply 8-PDIP -40 to 85
"Boost Switching Regulator IC Positive Fixed 12.12V 1 Output 150mA 8-DIP (0.300"", 7.62mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 140466-TPS6734IP
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Boost
Frequency - Switching: 170kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Purpose: Step-Up
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 12.12V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 50
IC REG BOOST 12.12V 150MA 8DIP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC REG BOOST 12.12V 150MA 8DIP
Boost Switching Regulator IC Positive Fixed 12.12V 1 Output 150mA 8-DIP (0.300", 7.62mm)
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS6734IP | 296-3226-5-ND | 140466-TPS6734IP | TPS6734IP | TPS6734IP | TPS6734IP | TPS6734IP |
| Product Name | TPS6734 Fixed 12-V 120-MA Boost-Converter Supply | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS6734IP | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BOOST 12.12V 1.5A 8DIP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-PDIP | DIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | |||
| Output Voltage | 12.12 volts | 12.12 volts | 12.12 volts | 12.12 to ? volts | |||
| IOUT | 0.1500 amps | 1.5 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |