Automotive PMIC 24-VQFN (4x4)
Automotive 1.5V to 6.5V, two buck and three LDO Power Management IC (PMIC) 24-VQFN -40 to 85 Product overview: TPS65053IRGERQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, Buck, 1.5V, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Buck, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS65053IRGERQ1 can be used for catalog matching and distributor lookup.
TPS65053-Q1 AUTOMOTIVE 1.5V TO 6
TPS65053-Q1 AUTOMOTIVE 1.5V TO 6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-41107-2-ND | 776-TPS65053IRGERQ1 | TPS65053IRGERQ1 | TPS65053IRGERQ1 |
| Product Name | Power Management - Specialized | Automotive Buck 1.5V 6.5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; 24-VFQFN Exposed Pad | Other; VQFN | Other; 24-VFQFN Exposed Pad | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Voltage | 4 volts | |||
| IOUT | 1 amps | |||
| IQ | 3.20E-5 amps |