Buck Switching Regulator IC Positive Programmable 1.3V 1 Output 300mA 12-WFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 812658-TPS627451DSSR
Packaging: Reel
Mounting Style: SMD
Current - Output: 300mA
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.3V
Voltage - Output (Min/Fixed): 1.3V
Synchronous Rectifier: Yes
Supplier Device Package: 12-WSON (3x2)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 10V
Maximum Output Voltage: 2.8V
Manufacturer Package: 12-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
IC REG BUCK PROG 300MA 12WSON
Buck Switching Regulator IC Positive Programmable 1.3V 1 Output 300mA 12-WFDFN Exposed Pad
IC REG BUCK PROG 300MA 12WSON
Switching Voltage Regulators 10Vin Ultra Low Iq Step-Down Converter 12-WSON -40 to 125
IC REG BUCK PROG 300MA 12WSON
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS627451DSSRTR-ND | 812658-TPS627451DSSR | TPS627451DSSR | TPS627451DSSR | TPS627451DSSR | TPS627451DSSR | TPS627451DSSR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS627451DSSR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Programmable | Fixed; Programmable | ||||
| Package Type | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.3 to 2.8 volts | 2.8 volts | 1.3 volts | 1.3 to 2.8 volts | 1.3 volts |