4.5-V to 18-V Input, High Current, Synchronous Step Down, Three Buck Switchers with Integrated FET 40-VQFN -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad
IC REG BCK ADJ 3A/2A TRPL 40VQFN
Switching Voltage Regulators 4.5-V 18-V 3A/2A/2A TripleSynBuckConvert
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad
IC REG BCK ADJ 3A/2A TRPL 40VQFN
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS65251-2RHAR | TPS65251-2RHAR-ND | TPS65251-2RHAR | TPS65251-2RHAR | TPS65251-2RHAR | TPS65251-2RHAR |
| Product Name | TPS65251-2 4.5-V to 18-V Input, High Current, Synchronous Step Down, Three Buck Switchers with Integrated FET | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; VQFN | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | |||
| Output Voltage | 0.8000 to 17 volts | 0.8000 to 17 volts | 0.8000 volts | 0.8000 to 17 volts | ||
| IOUT | 3.5 amps | 2 to 3 amps | 3 to 2 amps | 3 to 2 amps | 3 to 2 amps | |
| VIN | 4.5 to 17 volts | 4.5 to 18 volts | 4.5 to 18 volts | |||
| fsw | 2200 kHz | 300 to 2200 kHz | 300 to 2200 kHz | 300 to 2200 kHz | 300 to 2200 kHz |