4A switch Single-Inductor Buck-Boost Converter in WCSP 20-DSBGA -40 to 85
Buck-Boost Switching Regulator IC Positive Fixed 2.9V 1 Output 3.5A (Switch) 20-UFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 805517-TPS630251YFFR
Packaging: Reel
Mounting Style: SMD
Current - Output: 3.5A (Switch)
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Output (Min/Fixed): 2.9V
Synchronous Rectifier: Yes
Supplier Device Package: 20-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
Manufacturer Package: 20-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: TPS630251
IC REG BCK BST 2.9V 3.5A 20DSBGA
Buck-Boost Switching Regulator IC Positive Fixed 2.9V 1 Output 3.5A (Switch) 20-UFBGA, DSBGA
IC REG BCK-BST 2.9V 3.5A 20DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS630251YFFR | 296-40857-2-ND | 805517-TPS630251YFFR | TPS630251YFFR | TPS630251YFFR | TPS630251YFFR |
| Product Name | TPS630251 4A switch Single-Inductor Buck-Boost Converter in WCSP | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS630251YFFR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck-Boost | |||
| Package Type | Other; DSBGA | Other; 20-UFBGA, DSBGA | Other; 20-UFBGA, DSBGA | Other; 20-UFBGA, DSBGA | ||
| Special Features | Enable,Light Load Efficiency,Load Disconnect | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 2.9 volts | 2.9 volts | 2.9 to ? volts | 2.9 volts | ||
| VIN | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 volts | 2.3 to 5.5 volts |