The TPS65281-1 is a precision adjustable current-limited power distribution switch with an integrated synchronous buck regulator, designed for applications requiring high-efficiency power delivery and over-current protection. It operates from a 4.5V to 18V input voltage and provides a maximum continuous 3-A output current, with a feedback reference voltage of 0.8V ±1%. The buck converter features adjustable switching frequencies from 300 kHz to 1.4 MHz, cycle-by-cycle current limiting, and a built-in 1-ms soft-start time. The integrated back-to-back N-channel MOSFETs have 100-mΩ on-resistance and include reverse input-output voltage protection. The device is housed in a 16-pin QFN package measuring 4 mm × 4 mm, with an operating temperature range of -40°C to 125°C. It provides over-current auto-recovery functionality and a low-active nFAULT output for fault signaling.
3A, 4.5V to 18V, Precision Adjustable Current Limited Power Distribution Switch 16-VQFN -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS65281-1RGVR |
| Product Name | TPS65281-1 3A, 4.5V to 18V, Precision Adjustable Current Limited Power Distribution Switch |
| Package Type | Other; VQFN |
| Output Voltage | 0.8000 to 16 volts |
| IOUT | 3 amps |
| VIN | 4.5 to 18 volts |