Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 9-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 9-VFQFN
IC REG BUCK ADJ 1A 9VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 9-VFQFN
2.75-V TO 6-V, 1-A STEP-DOWN CON
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS62811MWRWYRCT-ND | TPS62811MWRWYR | TPS62811MWRWYR | TPS62811MWRWYR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 9-VFQFN | Other; 9-VFQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts |