The TPS62750DSKR is a high-efficiency synchronous step-down dc-dc converter designed for USB-powered portable applications, providing up to 1300mA average input current with programmable input current limits from 50mA to 1.3A. It operates from a 2.9V to 6.0V input voltage range and delivers an adjustable output voltage from 0.8V to 0.85×VIN at a fixed 2.25MHz switching frequency. The device features automatic PFM/PWM mode transition, soft start, thermal shutdown, and output discharge during shutdown. Housed in a 2.5mm × 2.5mm 10-pin SON package, it supports operation from -40°C to 85°C ambient temperature.
2.25MHz, Step-Down Converter w/ Programmable Input Current Limits for USB powered Applications 10-SON -40 to 85
Switching Regulator, Voltage-mode, 1.3A, 2500kHz Switching Freq-Max, PDSO10
Manufacturer: Texas Instruments
Win Source Part Number: 055742-TPS62750DSKR
Packaging: Reel - TR
Applications: Converter, USB
Mounting: SMD (SMT)
Voltage - Input: 2.9 V to 6 V
Number of Outputs: 1
Output Voltage: 0.8 V to 5.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-SON (2.5x2.5)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC REG CONV USB 1OUT 10SON
| Texas Instruments | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS62750DSKR | TPS62750DSKR | 055742-TPS62750DSKR | TPS62750DSKR |
| Product Name | TPS62750 2.25MHz, Step-Down Converter w/ Programmable Input Current Limits for USB powered Applications | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS62750DSKR | PMIC - Voltage Regulators - Special Purpose | |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; SON | Other; WSON10 | Other; 10-SON (2.5x2.5) | Other; 10-WFDFN Exposed Pad |
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification | Multiple Outputs | ||
| Output Voltage | 0.8000 to 5.1 volts | 0.8000 to 5.1 volts |