Split-Rail DC/DC Converter, Dual Output, 200mA, 5.5V In, 15V Out, VQFN Product overview: TPS65130RGER from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200mA, 5.5V, 15V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 200mA, 5.5V, 15V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS65130RGER can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034479-TPS65130RGER
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Buck-Boost
Frequency - Switching: 1.38MHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 700mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.2V, -2V
Maximum Output Voltage: 15V, -15V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): TPS65130RGERG4; TPS65130RGETG4; MAX8614ETD+;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 3.2V, -2V 2 Output 700mA (Switch) 24-VFQFN Exposed Pad
Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 3.2V, -2V 2 Output 700mA (Switch) 24-VFQFN Exposed Pad
Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 3.2V, -2V 2 Output 700mA (Switch) 24-VFQFN Exposed Pad
IC REG BUCK BST ADJ DL 24VQFN
IC REG BUCK BST ADJ DL 24VQFN
IC REG BUCK BST ADJ DL 24VQFN
Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 3.2V, -2V 2 Output 700mA (Switch) 24-VFQFN Exposed Pad
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-TPS65130RGER | 034479-TPS65130RGER | 296-17080-6-ND | TPS65130RGER | TPS65130RGER | TPS65130RGER | TPS65130RGER |
| Product Name | Dual 200mA 5.5V 15V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65130RGER | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; VQFN | Other; 24-VQFN (4x4) | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Output Voltage | 15 volts | 3.2 to 2 volts | -15 to 15 volts | 3.2 volts | 3.2 volts | 3.2 to 15 volts | |
| IOUT | 0.8000 amps | 0.7000 amps | 0.7000 amps | 0.7000 amps | 0.7000 amps | 0.7000 amps | |
| IQ | 5.00E-4 amps |