The TPS62849DLCR is a high-efficiency step-down voltage regulator designed to provide a fixed output voltage of 3.4 V with a maximum output current of 750 mA. It operates within an input voltage range of 1.8 V to 6.5 V and features an ultra-low quiescent current of 60 nA, which is beneficial for battery-powered applications. The device employs DCS-Control technology, ensuring efficient operation even at light loads, and supports multiple power sources, making it versatile for various applications. The TPS62849DLCR includes a STOP pin that allows for noise-free measurements, which is particularly useful in test and measurement systems. It is available in an 8-pin VSON-HR package, suitable for compact designs, and is rated for operation in temperatures ranging from -40°C to 125°C. This product is ideal for applications such as smart meters, wearable electronics, and industrial IoT devices.
Win Source Part Number: 967421-TPS62849DLCR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 750mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.8MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.8V
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 3.4V
Synchronous Rectifier: Yes
Package / Case: 8-VFDFN
Supplier Device Package: 8-VSON-HR (2x1.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS62849DLCRTR,2
Base Product Number: TPS62849
Buck Switching Regulator IC Positive Fixed 3.4V 1 Output 750mA 8-VFDFN
Buck Switching Regulator IC Positive Fixed 3.4V 1 Output 750mA 8-VFDFN
Buck Switching Regulator IC Positive Fixed 3.4V 1 Output 750mA 8-VFDFN
ULTRA LOW IQ BUCK CONVERTER 3.4V
IC REG BUCK 3.4V 750MA 8VSON
Buck Switching Regulator IC Positive Fixed 3.4V 1 Output 750mA 8-VFDFN
ULTRA LOW IQ BUCK CONVERTER 3.4V
Switching Voltage Regulators 60-nA IQ, 1.8-V to 6.5-VIN, high-efficiency 750-mA step-down converter 8-VSON-HR -40 to 125
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 967421-TPS62849DLCR | 296-TPS62849DLCRTR-ND | TPS62849DLCR | TPS62849DLCR | TPS62849DLCR | TPS62849DLCR | TPS62849DLCR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel | Other; 8-VFDFN | Other; 8-VFDFN | Other; 8-VFDFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| fsw | 1800 kHz | 1800 kHz | 1800 kHz | 1800 kHz | 1800 kHz |