Buck Switching Regulator IC Positive Adjustable 2.7V 3 Output 3A, 2A, 2A 32-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 852090-TPS65266-1RHB
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS65266
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52046-6, 296-52046-1, -TPS65266, TPS65266-1RHBR-ND, 296-52046-2
IC REG BUCK ADJ TRPL 32VQFN
Buck Switching Regulator IC Positive Adjustable 2.7V 3 Output 3A, 2A, 2A 32-VFQFN Exposed Pad
IC REG BUCK ADJ TRPL 32VQFN
Switching Voltage Regulators 2.7V to 6.5V Input, 3A/2A/2A Triple Buck Converter 32-VQFN -40 to 85
IC REG BUCK ADJ TRPL 32VQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-52046-2-ND | 852090-TPS65266-1RHBR | TPS65266-1RHBR | TPS65266-1RHBR | TPS65266-1RHBR | TPS65266-1RHBR | TPS65266-1RHBR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65266-1RHBR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; Reel - TR | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs | |||||
| Output Voltage | 2.7 to 6 volts | 2.7 volts | 2.7 to 6 volts | 2.7 volts |