Manufacturer: Texas Instruments
Win Source Part Number: 852441-TPS62807YKAR
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS62807
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS62807YKARDKR,
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (1.2V) 1 Output 600mA 6-XFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (1.2V) 1 Output 600mA 6-XFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (1.2V) 1 Output 600mA 6-XFBGA, DSBGA
POWER MANAGEMENT
Switching Voltage Regulators 1.8V-5.5V input, 600-mA, ultra-low IQ step-down converter 6-DSBGA -40 to 125
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (1.2V) 1 Output 600mA 6-XFBGA, DSBGA
IC REG BCK ADJ/0.8V 600MA 6DSBGA
POWER MANAGEMENT
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 852441-TPS62807YKAR | 296-TPS62807YKARCT-ND | TPS62807YKAR | TPS62807YKAR | TPS62807YKAR | TPS62807YKAR | TPS62807YKAR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62807YKAR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | |||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | ||||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.8000 to 1.55 volts | 0.8000 to 1.55 volts | 0.8000 volts | 0.8000 volts |