Texas Instruments TPS65252 4.5V to 16V INPUT with 2 BUCK CONVERTER and 1x USB switch TPS65252RHDT

Description
4.5V to 16V INPUT with 2 BUCK CONVERTER and 1x USB switch 28-VQFN -40 to 85
Request a Quote Datasheet
Description
4.5V to 16V INPUT with 2 BUCK CONVERTER and 1x USB switch 28-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS65252 4.5V to 16V INPUT with 2 BUCK CONVERTER and 1x USB switch - TPS65252RHDT - Texas Instruments
Dallas, TX, United States
TPS65252 4.5V to 16V INPUT with 2 BUCK CONVERTER and 1x USB switch
TPS65252RHDT
TPS65252 4.5V to 16V INPUT with 2 BUCK CONVERTER and 1x USB switch TPS65252RHDT
4.5V to 16V INPUT with 2 BUCK CONVERTER and 1x USB switch 28-VQFN -40 to 85

4.5V to 16V INPUT with 2 BUCK CONVERTER and 1x USB switch 28-VQFN -40 to 85

Buy Now Datasheet
 - TPS65252RHDT - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Current-mode, 3A, 2200kHz Switching Freq-Max, PQCC28

Switching Regulator, Current-mode, 3A, 2200kHz Switching Freq-Max, PQCC28

Supplier's Site Datasheet
Singapore, Singapore
4.5V 16V VQFN Voltage Regulator IC
739-TPS65252RHDT
4.5V 16V VQFN Voltage Regulator IC 739-TPS65252RHDT
DSL Modems 4.5V to 16V 28-Pin VQFN EP T/R Product overview: TPS65252RHDT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 16V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 16V, VQFN, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS65252RHDT can be used for catalog matching and distributor lookup.

DSL Modems 4.5V to 16V 28-Pin VQFN EP T/R Product overview: TPS65252RHDT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 16V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 16V, VQFN, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS65252RHDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-28212-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-28212-2-ND
Voltage Regulators - DC DC Switching Regulators 296-28212-2-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A, 2A 28-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A, 2A 28-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-28212-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-28212-1-ND
Voltage Regulators - DC DC Switching Regulators 296-28212-1-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A, 2A 28-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A, 2A 28-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-28212-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-28212-6-ND
Voltage Regulators - DC DC Switching Regulators 296-28212-6-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A, 2A 28-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A, 2A 28-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65252RHDT - 034513-TPS65252RHDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65252RHDT
034513-TPS65252RHDT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65252RHDT 034513-TPS65252RHDT
Manufacturer: Texas Instruments Win Source Part Number: 034513-TPS65252RHDT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 2.2MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 3A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-VQFN-EP (5x5) Purpose: Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 15V Minimum Input Voltage: 4.5V Alternative Parts (Cross-Reference): TPS65252RHDR; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034513-TPS65252RHDT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 2.2MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 3A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-VQFN-EP (5x5)
Purpose: Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 15V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): TPS65252RHDR;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS65252RHDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS65252RHDT
Voltage Regulators - DC DC Switching Regulators TPS65252RHDT
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A, 2A 28-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A, 2A 28-VFQFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS65252RHDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS65252RHDT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS65252RHDT
IC REG BUCK ADJ 3A/2A DL 28VQFN

IC REG BUCK ADJ 3A/2A DL 28VQFN

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS65252RHDT
Switching Voltage Regulators TPS65252RHDT
Switching Voltage Regulators 4.5-16V Inp w/ 2 BUCK CONVERTER

Switching Voltage Regulators 4.5-16V Inp w/ 2 BUCK CONVERTER

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS65252RHDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS65252RHDT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS65252RHDT
IC REG BUCK ADJ 3A/2A DL 28VQFN

IC REG BUCK ADJ 3A/2A DL 28VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS65252RHDT TPS65252RHDT 739-TPS65252RHDT 296-28212-2-ND 034513-TPS65252RHDT TPS65252RHDT TPS65252RHDT TPS65252RHDT TPS65252RHDT
Product Name TPS65252 4.5V to 16V INPUT with 2 BUCK CONVERTER and 1x USB switch 4.5V 16V VQFN Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65252RHDT Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; VQFN Other; VQFN28 Other; VQFN EP Other; 28-VFQFN Exposed Pad Other; 28-VQFN-EP (5x5) Other; 28-VFQFN Exposed Pad
Output Voltage 0.8000 to 15 volts 15 volts 0.8000 to 15 volts 0.8000 volts 0.8000 to 15 volts 0.8000 volts
IOUT 3 amps 2 amps 2 to 3 amps 3 to 2 amps 3 to 2 amps 3 to 2 amps 3 to 2 amps
VIN 4.5 to 16 volts 4.5 to 16 volts 16 volts 4.5 to 16 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data