Fixed Negative 5-V 200-MA Inverting DC/DC Converter 8-SOIC -40 to 85
"Buck Switching Regulator IC Negative Fixed -5V 1 Output 200mA 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 081722-TPS6735ID
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 160kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 6.2V
Nominal Output Voltage (Min/Fixed): -5V
Minimum Input Voltage: 4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Quantity per package: 75
Fixed -5V 200mA Inverting DC/DC Converter SOIC Product overview: TPS6735ID from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 200mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 200mA, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS6735ID can be used for catalog matching and distributor lookup.
IC REG BUCK -5V 200MA 8SOIC
Buck Switching Regulator IC Negative Fixed -5V 1 Output 200mA 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK -5V 200MA 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS6735ID | 296-10982-5-ND | 081722-TPS6735ID | 739-TPS6735ID | TPS6735ID | TPS6735ID | TPS6735ID |
| Product Name | TPS6735 Fixed Negative 5-V 200-MA Inverting DC/DC Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS6735ID | -5V 200mA SOIC Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck | Buck | ||||
| Package Type | Other; PDIP,SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | Other; SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | -5 volts | -5 volts | 5 volts | -5 volts | -5 to ? volts | -5 volts | |
| VIN | 4 to 6.2 volts | 4 to 6.2 volts | 6.2 volts | 4 to 6.2 volts |