Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-583
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-583
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-583
Win Source Part Number: 1249743-TPS62933DRLR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.2MHz
Voltage - Output (Max): 22V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.8V
Voltage - Input (Max): 30V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: SOT-583
Supplier Device Package: SOT-583
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS62933DRLRTR,2
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-583
3.8-V TO 30-V, 3-A, 200-KHZ TO 2
IC REG BUCK ADJ 3A SOT583
3.8-V TO 30-V, 3-A, 200-KHZ TO 2
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS62933DRLRDKR-ND | 1249743-TPS62933DRLR | TPS62933DRLR | TPS62933DRLR | TPS62933DRLR | TPS62933DRLR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; SOT-583 | Other; Tape & Reel | Other; SOT-583 | Other; SOT-583 | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 22 volts | 0.8000 to 22 volts | 0.8000 volts | 0.8000 volts |