IC REG BUCK ADJ 4A 15DSBGA
IC REG BUCK ADJ 4A 15DSBGA
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 4A 15-XFBGA, DSBGA
Win Source Part Number: 1140905-TPS628640AYC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: DCS-Control™
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.4MHz
Voltage - Output (Max): 1.675V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.4V
Synchronous Rectifier: Yes
Package / Case: 15-XFBGA, DSBGA
Supplier Device Package: 15-DSBGA (1.78x1.05)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS628640AYCGRTR
Base Product Number: TPS628640
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 4A 15-XFBGA, DSBGA
STEP DOWN CONVERTER
STEP DOWN CONVERTER
IC REG BUCK ADJ 4A 15DSBGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS628640AYCGRDKR-ND | 1140905-TPS628640AYCGR | TPS628640AYCGR | TPS628640AYCGR | TPS628640AYCGR | TPS628640AYCGR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 15-XFBGA, DSBGA | Other; Tape & Reel (TR) | Other; 15-XFBGA, DSBGA | Other; 15-XFBGA, DSBGA | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.4000 to 1.68 volts | 0.4000 to 1.68 volts | 0.4000 volts | 0.4000 volts |