Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 3A 9-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 3A 9-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 3A 9-VFQFN
Win Source Part Number: 1127143-TPS62903RPJR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz, 2.5MHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 0.4V
Synchronous Rectifier: Yes
Package / Case: 9-VFQFN
Supplier Device Package: 9-VQFN-HR (1.5x2)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS62903RPJRDKR,
3-V TO 17-V, 3-A, HIGH-EFFICIENC
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 3A 9-VFQFN
IC REG BUCK ADJ 3A 9VQFN
3-V TO 17-V, 3-A, HIGH-EFFICIENC
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS62903RPJRTR-ND | 1127143-TPS62903RPJR | TPS62903RPJR | TPS62903RPJR | TPS62903RPJR | TPS62903RPJR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 9-VFQFN | Other; Tape & Reel | Other; 9-VFQFN | Other; 9-VFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.4000 to 5.5 volts | 0.4000 volts | 0.4000 to 5.5 volts | 0.4000 volts |