4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter with I2C Controller 36-VQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 900910-TPS65279VRHHR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable (Programmable) 0.68V 2 Output 5A 36-VFQFN Exposed Pad
Package: 36-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS65279
Categories: Integrated Circuits (ICs)
Case / Package: 36-VQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52049-6, TPS65279VRHHR-ND, 296-52049-1, 296-52049-2
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.68V 2 Output 5A 36-VFQFN Exposed Pad
IC REG BUCK ADJ 5A DL 36VQFN
Switching Voltage Regulators JEJU
IC REG BCK ADJ/PROG 5A DL 36VQFN
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.68V 2 Output 5A 36-VFQFN Exposed Pad
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS65279VRHHR | 900910-TPS65279VRHHR | 296-52049-2-ND | TPS65279VRHHR | TPS65279VRHHR | TPS65279VRHHR | TPS65279VRHHR |
| Product Name | TPS65279V 4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter with I2C Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65279VRHHR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Package Type | Other; HTSSOP,VQFN | Other; 36-VQFN (6x6) | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | |||
| Output Voltage | 0.6000 to 15 volts | 0.6800 to 1.95 volts | 0.6800 volts | 0.6800 to 1.95 volts | |||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | ||
| VIN | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts |