Texas Instruments Datasheets for IC Switching Voltage Regulators
IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| Average Current Mode Synchronous Buck Controller with 5-Bit DAC 28-SOIC 0 to 70 | |
| Average Current Mode Synchronous Buck Controller with 5-Bit DAC 28-TSSOP 0 to 70 | |
| Enhanced Product 17 V, 1.5 A Synchronous Step-Down Converter 16-QFN -55 to 125 | |
| Enhanced Product 17 V, 1.5 A, Synchronous Step-Down Converter 16-QFN -55 to 125 | |
| Enhanced Product 17-V, 1.5-A, Synchronous Step-Down Converter 16-QFN -55 to 125 | |
| Enhanced Product 2.2-V to 4-V, 14-A Output Synchronous Buck PWM Switcher 28-HTSSOP -55 to 125 | |
| Enhanced Product 3-V To 6-V In, 3-A Out, Synchronous-Buck Pwm Switchers W/ Integrated Fets 20-HTSSOP -55 to 125 | |
| Enhanced Product 3-V To 6-V Input, 6-A Output Synchronous Buck Pwm Switcher W/ Integr. Fets 28-HTSSOP -55 to 125 | |
| Enhanced Product 3-V To 6-V Input, 6-A Output Synchronous Buck Pwm Switcher W/Integr. Fets 28-HTSSOP -55 to 125 | |
| Enhanced Product 3-V To 6-V, 3-A Output Synchronous-Buck Pwm Switcher W/Integrated Fets 20-HTSSOP -55 to 125 | |
| Enhanced Product 3V to 6V Input Tracking Synchronous Buck Pwm Switcher 28-HTSSOP -40 to 125 | |
| Enhanced Product 3V to 6V Input Tracking Synchronous Buck Pwm Switcher 28-HTSSOP -55 to 125 | |
| Enhanced Product 4.5 V to 60 V Wide-Input Synchronous PWM Buck Controller 20-VQFN -55 to 125 | |
| Enhanced Product 4.5-V To 20-V Input 3-A Output Synchronous Pwm Switcher W/Integrated Fet 16-HTSSOP -55 to 125 | |
| Enhanced Product 4.5-V To 20-V Input, 3-A Output Synchronous Pwm Switches W/ Integrated Fet 16-HTSSOP -55 to 125 | |
| Enhanced Product 5.5V to 36V Input, 2A, 500kHz Step Down Converter 8-SOIC -55 to 125 | |
| Enhanced Product 5.5V to 36V Input, 3A, 500kHz Step Down Converter 8-SO PowerPAD -55 to 125 | |
| Enhanced Product 5.5V to 36V Input, 3A, 500kHz Step-Down Converter 20-HTSSOP -55 to 125 | |
| Enhanced Product 5.5V to 36V Input, 5A, 500kHz Step-Down Converter 8-SO PowerPAD -55 to 125 | |
| Enhanced Product 5.5V to 36V, 1A, 500kHz Step Down SWIFT? Converter 8-SOIC -55 to 125 | |
| Enhanced Product Dual Output Two-Phase Synchronous Buck Dc/Dc Controller 30-TSSOP -40 to 125 | |
| Enhanced Product Dual Output Two-Phase Synchronous Buck Dc/Dc Controller 30-TSSOP -55 to 125 | |
| Enhanced Product Dual Pulse-Width-Modulati on Control Circuits 16-SOIC -55 to 125 | |
| Enhanced Product Low Input Voltage, 0.7V, Boost Converter with 5.5?A Quiescent Current 6-SC70 -55 to 125 | |
| Enhanced Product Wide Input Synchronous Buck Controller 16-HTSSOP -55 to 125 | |
| Enhanced Product Wide-Input-Range Non-Synchronous Voltage-Mode Controller 8-SOIC -55 to 125 | |
| High Frequency, Multimode Synchronous Controller 16-PDIP 0 to 70 | |
| High Frequency, Multimode Synchronous Controller 16-TSSOP 0 to 70 | |
| HIGH INPUT VOLTAGE BUCK-BOOST CONVERTER WITH 2-A SWITCH CURRENT 10-WSON -55 to 125 | |
| Integrated, 5-A 40-V Wide Input Range Boost/SEPIC/Flyback DC-DC Regulator 16-WQFN -55 to 125 | |
| Low Power Synchronous Boost Converter 8-PDIP 0 to 70 | |
| Low Power Synchronous Boost Converter 8-SOIC 0 to 70 | |
| Low Power Synchronous Boost Converter 8-TSSOP 0 to 70 | |
| TPS54060-EP- 0.5-A, 60V Step Down DC/DC Converter with Eco-Mode 10-MSOP-PowerPAD -55 to 125 |
| << Prev |