IC REG BUCK 1.2V 1A SOT583
Switching Regulator IC Output
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS6285018AQDRLRQ1-ND | TPS6285018AQDRLRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Fixed | |
| Package Type | Other; SOT-583 | |
| Special Features | Synchronous Rectification | |
| Output Voltage | 1.2 volts |