Manufacturer: Texas Instruments
Win Source Part Number: 1320673-TPS62827ADMQ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.2MHz
Voltage - Output (Max): 4V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 6-VSON-HR (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 6-VFDFN
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 296-TPS62827ADMQRTR,
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 6-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 6-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 6-VFDFN
IC REG BUCK ADJ 4A 6VSON
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 6-VFDFN
2.4-V TO 5.5-V INPUT, 4-A STEP-D
2.4-V TO 5.5-V INPUT, 4-A STEP-D
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1320673-TPS62827ADMQR | 296-TPS62827ADMQRCT-ND | TPS62827ADMQR | TPS62827ADMQR | TPS62827ADMQR | TPS62827ADMQR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 6-VFDFN | Other; 6-VFDFN | Other; 6-VFDFN | Other; 6-VFDFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 2200 kHz | 2200 kHz | 2200 kHz | 2200 kHz | 2200 kHz | 2200 kHz |