Win Source Part Number: 1316346-TPS629210QDR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Output: 1A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz, 2.5MHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 0.4V
Synchronous Rectifier: Yes
Package / Case: SOT-583
Supplier Device Package: SOT-583
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS629210QDRLRQ1
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 1A SOT-583
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 1A SOT-583
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 1A SOT-583
AUTOMOTIVE 3-V TO 17-V, 1-A, HIG
IC REG BUCK ADJ 1A SOT583
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 1A SOT-583
AUTOMOTIVE 3-V TO 17-V, 1-A, HIG
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1316346-TPS629210QDRLRQ1 | 296-TPS629210QDRLRQ1CT-ND | TPS629210QDRLRQ1 | TPS629210QDRLRQ1 | TPS629210QDRLRQ1 | TPS629210QDRLRQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel | Other; SOT-583 | Other; SOT-583 | Other; SOT-583 | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 1000 to 2500 kHz | 1000 to 2500 kHz | 1000 to 2500 kHz | 1000 to 2500 kHz | 1000 to 2500 kHz | 1000 kHz |