Fixed 12-V 120-MA Boost-Converter Supply 8-SOIC -40 to 85
"Boost Switching Regulator IC Positive Fixed 12.12V 1 Output 150mA 8-SOIC (0.154"", 3.90mm Width)"
Boost Switching Regulator IC Positive Fixed 12.12V 1 Output 150mA 8-SOIC (0.154", 3.90mm Width)
IC REG BOOST 12.12V 150MA 8SOIC
IC REG BOOST 12.12V 150MA 8SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS6734IDG4 | TPS6734IDG4-ND | TPS6734IDG4 | TPS6734IDG4 | TPS6734IDG4 |
| Product Name | TPS6734 Fixed 12-V 120-MA Boost-Converter Supply | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Output Voltage | 12.12 volts | 12.12 to ? volts | 12.12 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |