The TPS63030 is a high-efficiency single inductor buck-boost converter designed for battery-powered applications, providing output currents up to 800 mA in step-down mode and up to 500 mA in boost mode. It operates with an input voltage range of 1.8 V to 5.5 V and supports fixed or adjustable output voltages from 1.2 V to 5.5 V. The device features automatic mode transition, power-save mode for improved low-power efficiency, and a quiescent current less than 50 µA. It is packaged in a 10-pin VSON (DSK) measuring 2.5 mm × 2.5 mm, with an exposed thermal pad connected to PGND. The operational temperature range is -40°C to 125°C, and the maximum average switch current is limited to 1000 mA. The converter includes overtemperature protection and load disconnect during shutdown.
High Efficient Single Inductor Buck-Boost Converter with 1-A Switches 10-SON -40 to 85
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 900mA (Switch) 10-WFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 900mA (Switch) 10-WFDFN Exposed Pad
IC REG BCK BST ADJ 900MA 10SON
IC REG BUCK-BST ADJ 900MA 10SON
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS63030DSKTG4 | TPS63030DSKTG4-ND | TPS63030DSKTG4 | TPS63030DSKTG4 | TPS63030DSKTG4 |
| Product Name | TPS63030 High Efficient Single Inductor Buck-Boost Converter with 1-A Switches | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | |||
| Package Type | Other; SON | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Load Disconnect | Synchronous Rectification | |||
| Output Voltage | 1.2 to 5.5 volts | 1.2 to 5.5 volts | 1.2 to 5.5 volts | 1.2 volts | |
| VIN | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts |