Manufacturer: Texas Instruments
Win Source Part Number: 900889-TPS630250RNCR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck-Boost Switching Regulator IC Positive Adjustable 2.3V 1 Output 2A, 4A 14-VFQFN
Package: 14-VFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS630250
Categories: Integrated Circuits (ICs)
Case / Package: 14-VQFN-HR (3x2.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47380-6, TPS630250RNCR-ND, 296-47380-1, 296-47380-2
Buck-Boost Switching Regulator IC Positive Adjustable 2.3V 1 Output 2A, 4A 14-VFQFN
Buck-Boost Switching Regulator IC Positive Adjustable 2.3V 1 Output 2A, 4A 14-VFQFN
Buck-Boost Switching Regulator IC Positive Adjustable 2.3V 1 Output 2A, 4A 14-VFQFN
IC REG BCK BST ADJ 2A/4A 14VQFN
IC REG BCK BST ADJ 2A/4A 14VQFN
IC REG BUCK-BST ADJ 2A/4A 14VQFN
Buck-Boost Switching Regulator IC Positive Adjustable 2.3V 1 Output 2A, 4A 14-VFQFN
Switching Voltage Regulators IndustryG s Smallest 4A Switch Single-Inductor Buck-Boost Converter 14-VQFN-HR -40 to 85
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 900889-TPS630250RNCR | 296-47380-2-ND | TPS630250RNCR | TPS630250RNCR | TPS630250RNCR | TPS630250RNCR | TPS630250RNCR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS630250RNCR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; 14-VQFN-HR (3x2.5) | Other; 14-PowerVFQFN | Other; 14-VFQFN | Other; 14-VFQFN | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration / Function | Buck-Boost | Buck; Boost | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Special Features | Synchronous Rectification |