PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Up (Boost) (1), Linear (LDO) (1) 500kHz, 1MHz 20-WQFN (3x3)
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Up (Boost) (1), Linear (LDO) (1) 500kHz, 1MHz 20-WQFN (3x3)
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Up (Boost) (1), Linear (LDO) (1) 500kHz, 1MHz 20-WQFN (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 798117-TPS65235-1RUK
Series: *
Family Name: TPS65235-1
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): max631amja/883b+; 5962-9214101mpa+ ; LT1425CS; LT1425IS;
Introduction Date: November 17, 2016
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
LNB voltage regulator with I2C interface in FCCM mode 20-WQFN -40 to 85 Product overview: TPS65235-1RUKT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS65235-1RUKT can be used for catalog matching and distributor lookup.
IC REG DL BOOST/LINEAR 20WQFN
IC REG DL BOOST/LINEAR 20WQFN
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Up (Boost) (1), Linear (LDO) (1) 500kHz, 1MHz 20-WQFN (3x3)
IC REG DL BOOST/LINEAR 20WQFN
Switching Voltage Regulators LNB voltage regulator with I2C interface in FCCM mode 20-WQFN -40 to 85
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-48767-1-ND | 798117-TPS65235-1RUKT | 776-TPS65235-1RUKT | TPS65235-1RUKT | TPS65235-1RUKT | TPS65235-1RUKT | TPS65235-1RUKT | TPS65235-1RUKT |
| Product Name | Voltage Regulators - Linear + Switching | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS65235-1RUKT | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Voltage Regulators |
| Regulator Type | Standard; Low Dropout | |||||||
| Package Type | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | ||||
| IOUT | 2.4 amps | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |