Fixed 12-V 120-MA Boost-Converter Supply 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034545-TPS6734ID
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 170kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 12.12V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 75
"Boost Switching Regulator IC Positive Fixed 12.12V 1 Output 150mA 8-SOIC (0.154"", 3.90mm Width)"
IC REG BOOST 12.12V 150MA 8SOIC
Boost Switching Regulator IC Positive Fixed 12.12V 1 Output 150mA 8-SOIC (0.154", 3.90mm Width)
IC REG BOOST 12.12V 150MA 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS6734ID | 034545-TPS6734ID | 296-3225-5-ND | TPS6734ID | TPS6734ID | TPS6734ID |
| Product Name | TPS6734 Fixed 12-V 120-MA Boost-Converter Supply | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS6734ID | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification |