"Buck Switching Regulator IC Positive Adjustable 0.764V 3 Output 1.5A, 2.5A 20-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ TRPL 20HTSSOP
Switching Voltage Regulators 4.5-18V Input Triple Sync SD Cnvtr
Buck Switching Regulator IC Positive Adjustable 0.764V 3 Output 1.5A, 2.5A 20-PowerTSSOP (0.173", 4.40mm Width)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS65580PWP-ND | TPS65580PWP | TPS65580PWP | TPS65580PWP |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.7640 to 7 volts | 0.7640 volts | 0.7640 to 7 volts |