TPS65287 is a power management IC with three synchronous step-down buck converters, an integrated USB switch, and push-button control for system power management. It operates from a 4.5-V to 18-V input supply and delivers continuous output currents of 3 A for Buck1 and 2 A for Buck2 and Buck3, with peak current limits of 3.5 A and 2.5 A respectively. The device features a 40-pin 6-mm × 6-mm VQFN (RHA) package, supports switching frequencies from 300 kHz to 2.2 MHz, and includes integrated thermal shutdown, overvoltage protection, and a power-good supervisor with adjustable reset timing. The USB switch supports up to 2.1 A with overcurrent protection, and all converters operate within a junction temperature range of -40°C to 125°C. The part includes enable, soft-start, and current-limit pins for flexible system sequencing and design optimization.
Triple Buck Converters with One High Power Switch 40-VQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 055772-TPS65287RHAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 2.2MHz
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Current: 3A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-VQFN (6x6)
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 17V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad
Switching Voltage Regulators Triple Buck Cnvtrs One Hi Pwr Switch
IC REG BCK ADJ 3A/2A TRPL 40VQFN
IC REG BCK ADJ 3A/2A TRPL 40VQFN
IC REG BCK ADJ 3A/2A TRPL 40VQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS65287RHAR | 055772-TPS65287RHAR | 296-52050-2-ND | TPS65287RHAR | TPS65287RHAR | TPS65287RHAR | TPS65287RHAR | TPS65287RHAR |
| Product Name | TPS65287 Triple Buck Converters with One High Power Switch | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65287RHAR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; VQFN | Other; 40-VQFN (6x6) | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | |||
| Output Voltage | 0.8000 to 17 volts | 0.8000 volts | 0.8000 to 17 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 17 volts | ||
| IOUT | 3.5 amps | 3 to 2 amps | 2 to 3 amps | 3 to 2 amps | 3 to 2 amps | 3 to 2 amps | 3 to 2 amps | |
| VIN | 4.5 to 18 volts | 18 volts | 4.5 to 18 volts | 18 volts | 4.5 to 18 volts | |||
| fsw | 2200 kHz | 300 to 2200 kHz | 300 to 2200 kHz | 300 to 2200 kHz | 300 kHz | 300 to 2200 kHz | 300 to 2200 kHz |