Buck Switching Regulator IC Positive Programmable 0.2V 1 Output 4A 9-VFQFN
IC POWER
IC REG BUCK PROG 0.2V 4A 9VQFN
IC POWER
Buck Switching Regulator IC Positive Programmable 0.2V 1 Output 4A 9-VFQFN
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS6286800CRQYRTR-ND | TPS6286800CRQYR | TPS6286800CRQYR | TPS6286800CRQYR | TPS6286800CRQYR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | |||
| Package Type | Other; 9-PowerVFQFN | Other; 9-VFQFN | Other; 9-VFQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.2000 to 0.8400 volts | 0.2000 volts | 0.2000 volts | 0.2000 to 0.8400 volts |