Manufacturer: Texas Instruments
Win Source Part Number: 1112455-TPS627451DSS
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: Up to 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-WSON (3x2)
Purpose: Step-Down
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.3V
Maximum Output Voltage: 2.8V
Minimum Input Voltage: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Programmable 1.3V 1 Output 300mA 12-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 1.3V 1 Output 300mA 12-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 1.3V 1 Output 300mA 12-WFDFN Exposed Pad
IC REG BUCK PROG 300MA 12WSON
IC REG BUCK PROG 300MA 12WSON
IC REG BUCK PROG 1.3V 12WSON
Buck Switching Regulator IC Positive Programmable 1.3V 1 Output 300mA 12-WFDFN Exposed Pad
Switching Voltage Regulators 10Vin Ultra Low Iq Step-Down Converter
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1112455-TPS627451DSST | 296-TPS627451DSSTDKR-ND | TPS627451DSST | TPS627451DSST | TPS627451DSST | TPS627451DSST | TPS627451DSST |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS627451DSST | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | ||||
| Package Type | Other; 12-WSON (3x2) | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |