4.5V to 16V INPUT with 2 Buck Converters and Integrated FETS 28-VQFN -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3.5A, 2.5A 28-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3.5A, 2.5A 28-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3.5A, 2.5A 28-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 034514-TPS65253RHDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 1.2MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 3.5A, 2.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-VQFN-EP (5x5)
Purpose: Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 15V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): TPS65253RHDT; TPS65253RHD;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3.5A, 2.5A 28-VFQFN Exposed Pad
Switching Voltage Regulators 4.5V-16Vin/2 Buck Converters
IC REG BUCK ADJ DL 28VQFN
IC REG BUCK ADJ DL 28VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS65253RHDR | 296-29066-2-ND | 034514-TPS65253RHDR | TPS65253RHDR | TPS65253RHDR | TPS65253RHDR | TPS65253RHDR |
| Product Name | TPS65253 4.5V to 16V INPUT with 2 Buck Converters and Integrated FETS | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65253RHDR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; VQFN | Other; 28-VFQFN Exposed Pad | Other; 28-VQFN-EP (5x5) | Other; 28-VFQFN Exposed Pad | |||
| IOUT | 3 amps | 2.5 to 3.5 amps | 3.5 to 2.5 amps | 3.5 to 2.5 amps | 3.5 to 2.5 amps | 3.5 to 2.5 amps | |
| VIN | 4.5 to 16 volts | 4.5 to 16 volts | 16 volts | 4.5 to 16 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |