Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (1.2V) 1 Output 1A 6-XFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (1.2V) 1 Output 1A 6-XFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (1.2V) 1 Output 1A 6-XFBGA, DSBGA
Win Source Part Number: 1353160-TPS62801YKAT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 6-XFBGA, DSBGA
Supplier Device Package: 6-DSBGA (1.05x0.70)
Base Product Number: TPS62801
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable (Fixed)
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V (1.2V)
Voltage - Output (Max): 1.55V
Current - Output: 1A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 1.8V
Frequency - Switching: 4MHz
Synchronous Rectifier: Yes
IC REG BUCK ADJ/FIX 1A 6DSBGA
IC REG BUCK ADJ/0.8V 1A 6DSBGA
IC REG BUCK ADJ/FIX 1A 6DSBGA
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (1.2V) 1 Output 1A 6-XFBGA, DSBGA
Switching Voltage Regulators 1.8V-5.5V input, tiny, 1A ultra-low Iq step-down converter in 1.05 x 0.70mm chip scale package 6-DSBGA -40 to 125
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-48862-2-ND | 1353160-TPS62801YKAT | TPS62801YKAT | TPS62801YKAT | TPS62801YKAT | TPS62801YKAT | TPS62801YKAT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | Other; 6-XFBGA, DSBGA | Other; Tape & Reel | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 1.55 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 1.55 volts |