Buck Switching Regulator IC Positive Programmable 1.2V 1 Output 300mA 8-XFBGA, DSBGA
Buck Switching Regulator IC Positive Programmable 1.2V 1 Output 300mA 8-XFBGA, DSBGA
Buck Switching Regulator IC Positive Programmable 1.2V 1 Output 300mA 8-XFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 900883-TPS62743YFPT
Series: DCS-Control™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Programmable 1.2V 1 Output 300mA 8-XFBGA, DSBGA
Package: 8-XFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS62743
Categories: Integrated Circuits (ICs)
Case / Package: 8-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-42274-2, 296-42274-6, 296-42274-1
IC REG BUCK PROG 300MA 8DSBGA
Switching Voltage Regulators Ultra-low-power DCDC Converter
IC REG BUCK PROG 300MA 8DSBGA
IC REG BUCK PROG 300MA 8DSBGA
Buck Switching Regulator IC Positive Programmable 1.2V 1 Output 300mA 8-XFBGA, DSBGA
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-42274-6-ND | 900883-TPS62743YFPT | TPS62743YFPT | TPS62743YFPT | TPS62743YFPT | TPS62743YFPT | TPS62743YFPT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62743YFPT | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | |||||
| Package Type | Other; 8-XFBGA, DSBGA | Other; 8-DSBGA | Other; 8-XFBGA, DSBGA | Other; 8-XFBGA, DSBGA | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 1.2 to 3.3 volts | 1.2 volts | 1.2 volts | 1.2 to 3.3 volts |