Win Source Part Number: 1355730-TPS65301QPWP
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-HTSSOP
Base Product Number: TPS65301
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 5.6V ~ 40V
Topology: Step-Down (Buck) (1), Linear (LDO) (3)
Number of Outputs: 4
Frequency - Switching: 2MHz ~ 3MHz
Voltage/Current - Output 1: 5.45V, 1.2A
Voltage/Current - Output 2: 5V, 350mA
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: Yes
w/Sequencer: No
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) (1), Linear (LDO) (3) 2MHz ~ 3MHz 24-HTSSOP
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (1), Linear (LDO) (3) 2MHz ~ 3MHz 24-HTSSOP
IC REG QUAD BUCK/LINEAR 24HTSSOP
IC REG QUAD BUCK/LINEAR 24HTSSOP
IC REG QUAD BUCK/LINEAR 24HTSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1355730-TPS65301QPWPRQ1 | 296-40900-2-ND | TPS65301QPWPRQ1 | TPS65301QPWPRQ1 | TPS65301QPWPRQ1 | TPS65301QPWPRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Package Type | SSOP; Other; Tape & Reel | Other; "24-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 24-PowerTSSOP (0.173\", 4.40mm Width) | Other; 24-PowerTSSOP (0.173", 4.40mm Width) | SSOP | |
| Special Features | Multiple Outputs | Multiple Outputs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Regulator Type | Standard; Low Dropout | |||||
| Output Voltage | 5.45 volts |